The MCM01 series consists of surface mount RF capacitors designed for high power, high temperature applications up to 200 ºC and voltages up to 1000 Vdc, with capacitance ranging from 1 to 1500 pF. These capacitors use PTFE or mica dielectrics, offer ultra-low ESL and ESR, and feature a gull-wing terminal for reduced mechanical stress. The package is thermally conductive, compatible with FR4 PCBs, and has a CTE of approximately 18 ppm/ºC. The part MCM01-009ED221J-F corresponds to a 220 pF capacitor with a 500 Vdc rating, ±5% tolerance, and RoHS compliance, using a mica dielectric with a temperature coefficient of -20 to +100 ppm/ºC.
220pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 220µF 500V
CAP MICA 220PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED221J-F | 338-1319-ND | 2002-MCM01-009ED221J-F | MCM01-009ED221J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF |