The MCM01 series is a surface mount RF capacitor designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. It uses PTFE or mica dielectric and features a gull-wing terminal for low inductance and stress reduction. The part MCM01-009DD330J-TF, matching the MCM01-009 style, is rated for 1000 Vdc, has a capacitance of 330 pF with a ±5% tolerance, and operates from -55 °C to +200 °C with no voltage derating. It is RoHS compliant, nonmagnetic, and provides typical ESR of 100 pF with less than 11 mΩ at 100 MHz. Its thermal expansion coefficient is approximately 18 ppm/°C, compatible with FR4 PCBs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 33µF 500V
33pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 33PF 5% 500V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DD330J-TF | MCM01-009DD330J-TF | 2002-MCM01-009DD330J-TF | MCM01-009DD330J-TF-ND | MCM01-009DD330J-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 33 microF | 3.30E-5 microF |