Kyocera Corporation Ceramic Capacitors MD015A471JAB

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A471JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A471JAB-ND
Ceramic Capacitors MD015A471JAB-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

470pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015A471JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A471JAB
Ceramic Capacitors MD015A471JAB
CAP CER 470PF 50V NP0 2-DIP

CAP CER 470PF 50V NP0 2-DIP

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx - 53J3195 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx
53J3195
Ceramic Capacitor 470Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx 53J3195
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, DIP; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, DIP; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015A471JAB-ND MD015A471JAB 53J3195
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details