Kyocera Corporation Ceramic Capacitors - MD011C221KAB MD011C221KAB

Description
Manufacturer: AVX Corporation Win Source Part Number: 711179-MD011C221KAB Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-DIP Height - Seated (Maximum): 0.175" (4.45mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 711179-MD011C221KAB Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-DIP Height - Seated (Maximum): 0.175" (4.45mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C221KAB - 711179-MD011C221KAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD011C221KAB
711179-MD011C221KAB
Ceramic Capacitors - MD011C221KAB 711179-MD011C221KAB
Manufacturer: AVX Corporation Win Source Part Number: 711179-MD011C221KAB Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-DIP Height - Seated (Maximum): 0.175" (4.45mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)

Manufacturer: AVX Corporation
Win Source Part Number: 711179-MD011C221KAB
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 220pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.325" (8.25mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-DIP
Height - Seated (Maximum): 0.175" (4.45mm)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)

Buy Now
Ceramic Capacitors - MD011C221KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C221KAB-ND
Ceramic Capacitors MD011C221KAB-ND
220pF ±10% 100V Ceramic Capacitor X7R 2-DIP

220pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 220Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3094 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3094
Capacitor Ceramic, 220Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3094
CAPACITOR CERAMIC, 220PF, 100V, X7R, 10%, DIP; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

CAPACITOR CERAMIC, 220PF, 100V, X7R, 10%, DIP; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:DIP; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 711179-MD011C221KAB MD011C221KAB-ND 53J3094
Product Name Ceramic Capacitors - MD011C221KAB Ceramic Capacitors Capacitor Ceramic, 220Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers