Kyocera Corporation Ceramic Capacitors MD015A391KAB

Description
390pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
390pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A391KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A391KAB-ND
Ceramic Capacitors MD015A391KAB-ND
390pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

390pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 390Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3189 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3189
Capacitor Ceramic 390Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3189
CAPACITOR CERAMIC 390PF 50V, C0G, 10%, DIP; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 390PF 50V, C0G, 10%, DIP; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - MD015A391KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A391KAB
Ceramic Capacitors MD015A391KAB
CAP CER 390PF 50V NP0 2-DIP

CAP CER 390PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015A391KAB-ND 53J3189 MD015A391KAB
Product Name Ceramic Capacitors Capacitor Ceramic 390Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1854589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details