Kyocera Corporation 680pF 100V DIP Capacitor MD011A681KAB

Description
Cap Ceramic 680pF 100V C0G 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD011A681KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 100V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 100V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD011A681KAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 680pF 100V C0G 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD011A681KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 100V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 100V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD011A681KAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680pF 100V DIP Capacitor
60-MD011A681KAB
680pF 100V DIP Capacitor 60-MD011A681KAB
Cap Ceramic 680pF 100V C0G 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD011A681KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 100V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 100V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD011A681KAB can be used for catalog matching and distributor lookup.

Cap Ceramic 680pF 100V C0G 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD011A681KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 100V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 100V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD011A681KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - MD011A681KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A681KAB-ND
Ceramic Capacitors MD011A681KAB-ND
680pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

680pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011A681KAB - 884443-MD011A681KAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD011A681KAB
884443-MD011A681KAB
Ceramic Capacitors - MD011A681KAB 884443-MD011A681KAB
Manufacturer: AVX Corporation Win Source Part Number: 884443-MD011A681KAB Series: DIPGuard® MD Operating Temperature Range: -55°C ~ 125°C Features: 680 pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP Package: 2-DIP Package: Tube Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8532.23.0060

Manufacturer: AVX Corporation
Win Source Part Number: 884443-MD011A681KAB
Series: DIPGuard® MD
Operating Temperature Range: -55°C ~ 125°C
Features: 680 pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Package: 2-DIP
Package: Tube
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8532.23.0060

Buy Now Datasheet
Ceramic Capacitors - MD011A681KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A681KAB
Ceramic Capacitors MD011A681KAB
CAP CER 680PF 100V NP0 2-DIP

CAP CER 680PF 100V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-MD011A681KAB MD011A681KAB-ND 884443-MD011A681KAB MD011A681KAB
Product Name 680pF 100V DIP Capacitor Ceramic Capacitors Ceramic Capacitors - MD011A681KAB Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Packing Method Slide Tube
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details