Cornell Dubilier Mica MCM01-009D4R7D-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount RF capacitor designed for high power, high temperature applications up to 200°C and voltages up to 1000 Vdc, utilizing PTFE or mica dielectrics with ultra-low dielectric absorption. It features a gull-wing terminal, thermal conductivity compatible with FR4 PCBs, and a CTE of approximately 18 ppm/°C. The part has a capacitance range of 1 to 1500 pF, with tolerances from ±0.25 pF to ±5%, and exhibits very low ESR and ESL for excellent bypass performance. It is nonmagnetic, wave solderable, and optically marked with capacitance and identification letters. The capacitors show no aging, no capacitance shift with voltage, temperature, or frequency, and meet RoHS compliance.

Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount RF capacitor designed for high power, high temperature applications up to 200°C and voltages up to 1000 Vdc, utilizing PTFE or mica dielectrics with ultra-low dielectric absorption. It features a gull-wing terminal, thermal conductivity compatible with FR4 PCBs, and a CTE of approximately 18 ppm/°C. The part has a capacitance range of 1 to 1500 pF, with tolerances from ±0.25 pF to ±5%, and exhibits very low ESR and ESL for excellent bypass performance. It is nonmagnetic, wave solderable, and optically marked with capacitance and identification letters. The capacitors show no aging, no capacitance shift with voltage, temperature, or frequency, and meet RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-009D4R7D-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-1312-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1312-ND
Mica and PTFE Capacitors 338-1312-ND
4.7pF Polytetrafluoroethyl ene (PTFE) Capacitor 500V Nonstandard SMD

4.7pF Polytetrafluoroethylene (PTFE) Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-009D4R7D-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
MCM01-009D4R7D-F
Capacitors - Mica and PTFE Capacitors MCM01-009D4R7D-F
CAP PTFE 4.7PF 0.5PF 500V SMD

CAP PTFE 4.7PF 0.5PF 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number MCM01-009D4R7D-F 338-1312-ND MCM01-009D4R7D-F
Product Name Mica Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica; Polytetrafluoroethylene (PTFE) Polytetrafluoroethylene (PTFE)
Capacitance Range 4.70E-6 microF 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers