Kyocera Corporation Ceramic Capacitors MD011A151FAB

Description
150pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
150pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A151FAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A151FAB-ND
Ceramic Capacitors MD011A151FAB-ND
150pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

150pF ±1% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor,ceramic,150Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J3047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J3047
Capacitor,ceramic,150Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J3047
Capacitor,Ceramic,15 0pF,100VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,150pF,100VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - MD011A151FAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A151FAB
Ceramic Capacitors MD011A151FAB
CAP CER 150PF 100V NP0 2-DIP

CAP CER 150PF 100V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD011A151FAB-ND 53J3047 MD011A151FAB
Product Name Ceramic Capacitors Capacitor,ceramic,150Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers