Cornell Dubilier Mica MCM01-001ED102J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount RF capacitor designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. It uses PTFE or mica dielectric and features a gull-wing terminal for low stress, thermal conductivity compatible with FR4 PCBs, and ultra-low ESL for effective bypassing. The part MCM01-001ED102J-F corresponds to a 1000 pF capacitance with ±5% tolerance, rated for 500 Vdc, and is RoHS compliant, mounted in a surface mount configuration with a capacitance temperature characteristic of -20 to +100 ppm/°C. The package is designed for wave solderability and operates without voltage derating across the full -55 °C to +200 °C range.

Datasheet Summary
Powered by GS/AI

The MCM01 series is a surface mount RF capacitor designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. It uses PTFE or mica dielectric and features a gull-wing terminal for low stress, thermal conductivity compatible with FR4 PCBs, and ultra-low ESL for effective bypassing. The part MCM01-001ED102J-F corresponds to a 1000 pF capacitance with ±5% tolerance, rated for 500 Vdc, and is RoHS compliant, mounted in a surface mount configuration with a capacitance temperature characteristic of -20 to +100 ppm/°C. The package is designed for wave solderability and operates without voltage derating across the full -55 °C to +200 °C range.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-001ED102J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-001ED102J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-001ED102J-F-ND
Mica and PTFE Capacitors MCM01-001ED102J-F-ND
1000pF Mica Capacitor 500V Nonstandard SMD

1000pF Mica Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Hi-Q Mica Capacitors - MCM01-001ED102J-F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MCM01-001ED102J-F
Hi-Q Mica Capacitors MCM01-001ED102J-F
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle ne (PTFE) that has ultra-low dielectric absorption – better than polypropylene, polystyrene and NPO ceramic.

Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethylene (PTFE) that has ultra-low dielectric absorption – better than polypropylene, polystyrene and NPO ceramic.

Supplier's Site Datasheet
Mica Capacitors 2002-MCM01-001ED102J-F
SMT Clad RF Capacitors 1000µF 500V

SMT Clad RF Capacitors 1000µF 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-001ED102J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-001ED102J-F
Capacitors - Mica and PTFE Capacitors MCM01-001ED102J-F
CAP MICA 1000PF 5% 500V SMD

CAP MICA 1000PF 5% 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-001ED102J-F MCM01-001ED102J-F-ND MCM01-001ED102J-F 2002-MCM01-001ED102J-F MCM01-001ED102J-F
Product Name Mica Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1000 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers