Cornell Dubilier Mica MCM01-009D240J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount RF capacitors for high power applications up to 200 °C and 1000 Vdc, with capacitance from 1 to 1500 pF. The components use PTFE or mica dielectrics, feature gull-wing terminals, and offer low ESL and ESR, with typical impedance below 11 mΩ at 100 MHz. They are nonmagnetic, wave solderable, and compatible with FR4 PCBs (CTE ≈ 18 ppm/°C). Capacitance tolerances range from ±0.25 pF to ±5%, with no aging or drift over temperature, voltage, or frequency. The rated temperature range is -55 °C to +200 °C with no voltage derating. The MCM01-009D240J-F variant has 240 pF capacitance, 500 Vdc rating, ±5% tolerance, and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount RF capacitors for high power applications up to 200 °C and 1000 Vdc, with capacitance from 1 to 1500 pF. The components use PTFE or mica dielectrics, feature gull-wing terminals, and offer low ESL and ESR, with typical impedance below 11 mΩ at 100 MHz. They are nonmagnetic, wave solderable, and compatible with FR4 PCBs (CTE ≈ 18 ppm/°C). Capacitance tolerances range from ±0.25 pF to ±5%, with no aging or drift over temperature, voltage, or frequency. The rated temperature range is -55 °C to +200 °C with no voltage derating. The MCM01-009D240J-F variant has 240 pF capacitance, 500 Vdc rating, ±5% tolerance, and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-009D240J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-009D240J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-009D240J-F-ND
Mica and PTFE Capacitors MCM01-009D240J-F-ND
24pF Polytetrafluoroethyl ene (PTFE) Capacitor 500V Nonstandard SMD

24pF Polytetrafluoroethylene (PTFE) Capacitor 500V Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number MCM01-009D240J-F MCM01-009D240J-F-ND
Product Name Mica Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica; Polytetrafluoroethylene (PTFE)
Capacitance Range 2.40E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details