The MCM01 series consists of surface mount multilayer RF capacitors with PTFE or mica dielectrics, rated for operation from -55 ºC to +200 ºC at voltages up to 1000 Vdc with no derating. The package features a gull-wing terminal, is wave solderable, and has a thermal expansion coefficient of approximately 18 ppm/ºC compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF with tolerances including ±5% (J), and the 111J code indicates a 1100 pF value with ±5% tolerance. This variant is RoHS compliant and features a 1000 Vdc rating. ESR is typically ≤11 mΩ at 100 MHz, with very low ESL for effective bypassing. The construction is nonmagnetic and exhibits no aging, capacitance drift with voltage or frequency, or cracking/delaminatio
SMT Clad RF Capacitors 110µF 1000V
110pF Mica Capacitor 1kV Nonstandard SMD
CAP MICA 110PF 5% 1KV SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF111J-F | 2002-MCM01-009EF111J-F | MCM01-009EF111J-F-ND | MCM01-009EF111J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.10E-4 microF | 110 microF | 1.10E-4 microF |