Cornell Dubilier Mica and PTFE Capacitors MCN22FD681J

Description
680pF Mica Capacitor 500V 2220 (5750 Metric)
Request a Quote Datasheet
Description
680pF Mica Capacitor 500V 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCN22FD681J-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCN22FD681J-ND
Mica and PTFE Capacitors MCN22FD681J-ND
680pF Mica Capacitor 500V 2220 (5750 Metric)

680pF Mica Capacitor 500V 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCN22FD681J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCN22FD681J
Capacitors - Mica and PTFE Capacitors MCN22FD681J
CAP MICA 680PF 5% 500V 2220

CAP MICA 680PF 5% 500V 2220

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MCN22FD681J-ND MCN22FD681J
Product Name Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details