Kyocera Corporation Ceramic Capacitors MD012A102JAB

Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD012A102JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD012A102JAB-ND
Ceramic Capacitors MD012A102JAB-ND
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 2-DIP

1000pF ±5% 200V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD012A102JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD012A102JAB
Ceramic Capacitors MD012A102JAB
CAP CER 1000PF 200V NP0 2-DIP

CAP CER 1000PF 200V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MD012A102JAB-ND MD012A102JAB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers