The MCM01 series consists of surface mount RF capacitors designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 1000 Vdc. These capacitors use PTFE or mica dielectrics, feature gull-wing terminals for low stress, and are wave solderable with CTE compatible with FR4 PCBs. The series offers capacitance values from 1 to 1500 pF with tolerances of ±0.25 pF to ±5%, and exhibits ultra-low ESR (<11 mΩ at 100 MHz) and minimal ESL. The part MCM01-009ED600J-F falls within this series, with a capacitance of 600 pF, a 500 Vdc rating (E), and ±5% tolerance (J), in RoHS-compliant tape packaging (F).
SMT Clad RF Capacitors 60µF 500V
60pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 60PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED600J-F | 2002-MCM01-009ED600J-F | MCM01-009ED600J-F-ND | MCM01-009ED600J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.00E-5 microF | 60 microF | 6.00E-5 microF |