Cornell Dubilier Mica MCM01-010ED361G-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount multilayer RF capacitors with PTFE or mica dielectrics, rated for operation up to 200 °C with no voltage derating, and voltages up to 1000 Vdc. It supports capacitance values from 1 to 1500 pF with tolerances up to ±5%, and features a gull-wing terminal for low stress, low ESL, and low ESR (<11 mΩ at 100 MHz). The package has a CTE of approximately 18 ppm/°C, is compatible with FR4 PCBs, and is nonmagnetic. It is wave solderable, thermally conductive, and exhibits no aging or capacitance drift with time, voltage, or frequency. The part MCM01-010ED361G-F corresponds to a 360 pF capacitor at 500 Vdc, using the E temperature coefficient code, with ±2% tolerance, in bulk packaging, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MCM01 series consists of surface mount multilayer RF capacitors with PTFE or mica dielectrics, rated for operation up to 200 °C with no voltage derating, and voltages up to 1000 Vdc. It supports capacitance values from 1 to 1500 pF with tolerances up to ±5%, and features a gull-wing terminal for low stress, low ESL, and low ESR (<11 mΩ at 100 MHz). The package has a CTE of approximately 18 ppm/°C, is compatible with FR4 PCBs, and is nonmagnetic. It is wave solderable, thermally conductive, and exhibits no aging or capacitance drift with time, voltage, or frequency. The part MCM01-010ED361G-F corresponds to a 360 pF capacitor at 500 Vdc, using the E temperature coefficient code, with ±2% tolerance, in bulk packaging, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - MCM01-010ED361G-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MCM01-010ED361G-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCM01-010ED361G-F-ND
Mica and PTFE Capacitors MCM01-010ED361G-F-ND
360pF Mica Capacitor 500V Nonstandard SMD

360pF Mica Capacitor 500V Nonstandard SMD

Buy Now Datasheet
Mica Capacitors 2002-MCM01-010ED361G-F
SMT Clad RF Capacitors 360µF 500V

SMT Clad RF Capacitors 360µF 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MCM01-010ED361G-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCM01-010ED361G-F
Capacitors - Mica and PTFE Capacitors MCM01-010ED361G-F
CAP MICA 360PF 2% 500V SMD

CAP MICA 360PF 2% 500V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MCM01-010ED361G-F MCM01-010ED361G-F-ND 2002-MCM01-010ED361G-F MCM01-010ED361G-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 3.60E-4 microF 360 microF 3.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers