680pF ±10% 100V Ceramic Capacitor X7R 2-DIP
CAP CER 680PF 100V X7R 2-DIP
CAPACITOR CERAMIC, 680PF, 100V, X7R, 10%, DIP; Capacitance:680pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MD011C681KAB-ND | MD011C681KAB | 53J3115 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 680Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |