The MCM01 series consists of surface mount RF capacitors designed for high-power, high-temperature applications up to 200°C with no voltage derating, operating at voltages up to 1000 Vdc and capacitances from 1 to 1500 pF. Built with PTFE or mica dielectric, these capacitors feature gull-wing terminals, low ESL, and ESR typically below 11 mΩ at 100 MHz. They are nonmagnetic, thermally conductive, wave solderable, and compatible with FR4 PCBs due to a coefficient of thermal expansion near 18 ppm/°C. The MCM01-009CD100J-F variant, with a 100 pF capacitance and ±5% tolerance, is RoHS compliant and packaged in bulk.
SMT Clad RF Capacitors 10µF 500V
10pF Mica Capacitor 500V Nonstandard SMD
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 10PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD100J-F | 2002-MCM01-009CD100J-F | 338-1313-ND | MCM01-009CD100J-F | MCM01-009CD100J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF | 1.00E-5 microF |