Kyocera Corporation Ceramic Capacitors MD011C682KAB

Description
6800pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C682KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C682KAB-ND
Ceramic Capacitors MD011C682KAB-ND
6800pF ±10% 100V Ceramic Capacitor X7R 2-DIP

6800pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 6800Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3116 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3116
Capacitor Ceramic 6800Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3116
CAPACITOR CERAMIC 6800PF, 100V, X7R, 10%, DIP; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 6800PF, 100V, X7R, 10%, DIP; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011C682KAB-ND 53J3116
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details