Kyocera Corporation Ceramic Capacitors MD011A181KAB

Description
180pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A181KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A181KAB-ND
Ceramic Capacitors MD011A181KAB-ND
180pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

180pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 180Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3052 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3052
Capacitor Ceramic 180Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3052
CAPACITOR CERAMIC 180PF 100V, C0G, 10%, DIP; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 180PF 100V, C0G, 10%, DIP; Capacitance:180pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011A181KAB-ND 53J3052
Product Name Ceramic Capacitors Capacitor Ceramic 180Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100KFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details