Kyocera Corporation Ceramic Capacitors MD015A151KAB

Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A151KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A151KAB-ND
Ceramic Capacitors MD015A151KAB-ND
150pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

150pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 150Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3154
Capacitor Ceramic 150Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3154
CAPACITOR CERAMIC 150PF 50V, C0G, 10%, DIP; Capacitance:150pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 150PF 50V, C0G, 10%, DIP; Capacitance:150pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015A151KAB-ND 53J3154
Product Name Ceramic Capacitors Capacitor Ceramic 150Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers