The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features a gull-wing terminal for low stress and high thermal conductivity. The part has a CTE of approximately 18 ppm/ºC compatible with FR4 PCBs, is nonmagnetic, and exhibits ultra-stable capacitance with no aging or change with voltage, time, or frequency. Typical ESR is 100 pF at 100 MHz, with ESR less than 11 mΩ at 100 MHz. The MCM01-009CD9R1D-F variant specifies a capacitance of 9.2 pF with ±0.5 pF tolerance, rated for 300 Vdc, and is RoHS compliant.
SMT Clad RF Capacitors 9.1µF 500V
9.1pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 9.1PF 0.5PF 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD9R1D-F | 2002-MCM01-009CD9R1D-F | MCM01-009CD9R1D-F-ND | MCM01-009CD9R1D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.10E-6 microF | 9.1 microF | 9.10E-6 microF |