The MCM01 series comprises surface mount multilayer RF capacitors using PTFE or mica dielectrics, rated for operation from -55 °C to +200 °C with no voltage derating, and voltages up to 1000 Vdc. The part MCM01-001ED271J-F, based on its numbering, corresponds to a 270 pF capacitor with a ±5% tolerance, rated for 500 Vdc, using mica dielectric, and featuring a gull-wing termination. It has a thermal expansion coefficient compatible with FR4 PCBs and exhibits low ESR and ESL, enabling high-frequency bypass performance. The device is RoHS compliant, wave solderable, and nonmagnetic to minimize RF losses.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
SMT Clad RF Capacitors 270µF 500V
270pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 270PF 5% 500V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001ED271J-F | MCM01-001ED271J-F | 2002-MCM01-001ED271J-F | MCM01-001ED271J-F-ND | MCM01-001ED271J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | 270 microF | 2.70E-4 microF |