Kyocera Corporation Ceramic Capacitors MD011A220KAB

Description
22pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
22pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A220KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A220KAB-ND
Ceramic Capacitors MD011A220KAB-ND
22pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

22pF ±10% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitor Ceramic 22Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3055 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3055
Capacitor Ceramic 22Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3055
CAPACITOR CERAMIC 22PF 100V, C0G, 10%, DIP; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 22PF 100V, C0G, 10%, DIP; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD011A220KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A220KAB
Ceramic Capacitors MD011A220KAB
CAP CER 22PF 100V NP0 2-DIP

CAP CER 22PF 100V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD011A220KAB-ND 53J3055 MD011A220KAB
Product Name Ceramic Capacitors Capacitor Ceramic 22Pf 100V, C0G, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details