33pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
CAPACITOR CERAMIC 33PF 100V, C0G, 5%, DIP; Capacitance:33pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MD011A330JAB-ND | 53J3063 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 33Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |