Kyocera Corporation Ceramic Capacitors MD011C561KAB

Description
560pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C561KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C561KAB-ND
Ceramic Capacitors MD011C561KAB-ND
560pF ±10% 100V Ceramic Capacitor X7R 2-DIP

560pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 560Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3112
Capacitor Ceramic, 560Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3112
CAPACITOR CERAMIC, 560PF, 100V, X7R, 10%, DIP; Capacitance:560pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 560PF, 100V, X7R, 10%, DIP; Capacitance:560pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD011C561KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011C561KAB
Ceramic Capacitors MD011C561KAB
CAP CER 560PF 100V X7R 2-DIP

CAP CER 560PF 100V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD011C561KAB-ND 53J3112 MD011C561KAB
Product Name Ceramic Capacitors Capacitor Ceramic, 560Pf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF1R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details