Kyocera Corporation Ceramic Capacitors MD015A220JAB

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A220JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A220JAB-ND
Ceramic Capacitors MD015A220JAB-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

22pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015A220JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A220JAB
Ceramic Capacitors MD015A220JAB
CAP CER 22PF 50V NP0 2-DIP

CAP CER 22PF 50V NP0 2-DIP

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx - 53J3164 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx
53J3164
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx 53J3164
CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, DIP; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, DIP; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015A220JAB-ND MD015A220JAB 53J3164
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details