The MCM01-009CD100D-TF is a surface mount RF capacitor in the MCM series, designed for high power and high temperature applications up to 200 °C with no voltage derating. It has a capacitance of 100 pF with a tolerance of ±0.5 pF and a voltage rating of 1000 Vdc, utilizing PTFE dielectric for ultra-low dielectric absorption. The component features a gull-wing terminal for reduced mechanical stress, is wave solderable, and maintains stable capacitance with no aging or change due to voltage, time, or frequency. Its typical ESR is 100 pF at 100 MHz with impedance below 11 mΩ, and the CTE of approximately 18 ppm/°C ensures compatibility with FR4 PCBs. The part is nonmagnetic and suitable for RF applications up to 900 MHz.
10pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 10µF 500V
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 10PF 0.5PF 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD100D-TF | MCM01-009CD100D-TF-ND | 2002-MCM01-009CD100D-TF | MCM01-009CD100D-TF | MCM01-009CD100D-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF | 1.00E-5 microF |