The MCM01 is a surface mount RF capacitor series using PTFE or mica dielectric, rated for voltages up to 1000 Vdc and operating from -55 ºC to +200 ºC with no voltage derating. Capacitance ranges from 1 to 1500 pF with tolerances of ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%. The package features gull-wing terminals, is wave solderable, nonmagnetic, and exhibits ultra-low ESL and ESR, with typical ESR less than 11 mΩ at 100 MHz. It has a coefficient of thermal expansion of approximately 18 ppm/ºC compatible with FR4 PCBs and shows no aging or capacitance shift with temperature, voltage, or frequency. The series is RoHS compliant and designed for high power RF applications such as RF amplifiers, plasma generators, and medical equipment.
1000pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 1000µF 500V
CAP MICA 1000PF 2% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-010ED102G-F | MCM01-010ED102G-F-ND | 2002-MCM01-010ED102G-F | MCM01-010ED102G-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-3 microF | 1000 microF | 1.00E-3 microF |