The MCM01 series consists of surface mount RF capacitors designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. Capacitors use PTFE or mica dielectrics and feature a gull-wing terminal for low stress, thermal conductivity compatible with FR4 PCBs, and low ESL for effective bypassing. Capacitance ranges from 1 to 1500 pF with tolerances up to ±5%, and ESR is typically 100 pF with resistance under 11 mΩ at 100 MHz. The package is nonmagnetic and supports wave soldering without cracking or delamination. The MCM01-001ED680J-F part is a member of this series, with a capacitance of 68 pF (680 = 68 × 10^0 pF), a 500 Vdc rating (E), and a ±5% tolerance (J), as defined by the series' part numbering system.
68pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 68µF 500V
CAP MICA 68PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001ED680J-F | MCM01-001ED680J-F-ND | 2002-MCM01-001ED680J-F | MCM01-001ED680J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-5 microF | 68 microF | 6.80E-5 microF |