The MCM01 series is a surface-mount RF capacitor designed for high-power, high-temperature applications up to 200°C and voltages up to 1000 Vdc, featuring a thermal conductive package with gull-wing terminals for minimal stress and compatibility with FR4 PCBs (CTE ≈ 18 ppm/°C). Capacitance ranges from 1 to 1500 pF, with tolerances including ±5% for values above 11 pF. The dielectric is either PTFE or mica, selected by capacitance, with ultra-low dielectric absorption and no aging. Typical ESR is 100 pF at 100 MHz, and ESL is minimized for effective bypassing. The part is RoHS compliant, nonmagnetic, wave solderable, and operates without voltage derating across the -55°C to +200°C range.
10pF Mica Capacitor 500V Nonstandard SMD
SMT Clad RF Capacitors 10µF 500V
CAP MICA 10PF 5% 500V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001CD100J-F | MCM01-001CD100J-F-ND | 2002-MCM01-001CD100J-F | MCM01-001CD100J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF |