The MCM01 series is a surface-mount multilayer RF capacitor designed for high-power, high-temperature applications up to 200°C with no voltage derating, operating at voltages up to 1000 Vdc and capacitances from 1 to 1500 pF. It features a low-inductance, nonmagnetic PTFE or mica dielectric with ESR typically 100 pF and impedance under 11 mΩ at 100 MHz, gull-wing terminals to minimize stress, and thermal conductivity compatible with FR4 PCBs (CTE ≈ 18 ppm/°C). Capable of wave soldering, it exhibits no aging, zero capacitance change with voltage, time, or frequency, and tolerances as tight as ±0.25 pF. The MCM01-001D030D-F variant, configured for 300 Vdc and 30 pF with ±0.5% tolerance, shares these core characteristics.
SMT Clad RF Capacitors 3µF 500V
3pF Polytetrafluoroethyl
CAP PTFE 3PF 0.5PF 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001D030D-F | 2002-MCM01-001D030D-F | MCM01-001D030D-F-ND | MCM01-001D030D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica; Polytetrafluoroethylene (PTFE) | Polytetrafluoroethylene (PTFE) | |
| Capacitance Range | 3.00E-6 microF | 3 microF | 3.00E-6 microF |