The MCM01 series consists of surface mount RF capacitors designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 1000 Vdc. Constructed with PTFE or mica dielectrics, these capacitors offer low inductance, ultra-stable capacitance with tolerances as tight as ±0.25 pF, and negligible aging. They feature a gull-wing terminal for stress reduction, thermal conductivity compatible with FR4 PCBs, and nonmagnetic properties for minimal RF loss. The MCM01-001 variant provides capacitance from 1 to 7 pF at 300 or 500 Vdc, with a temperature coefficient of ±200 ppm/°C. All variants are RoHS compliant, wave solderable, and rated for -55°C to +200°C without voltage derating.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
SMT Clad RF Capacitors 8µF 500V
8pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 8PF 0.5PF 500V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-001CD080D-F | MCM01-001CD080D-F | 2002-MCM01-001CD080D-F | MCM01-001CD080D-F-ND | MCM01-001CD080D-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | 8 microF | 8.00E-6 microF |