Kyocera Corporation Ceramic Capacitors - MD015C102KAB MD015C102KAB

Description
Manufacturer: AVX Corporation Win Source Part Number: 1075700-MD015C102KAB Packaging: Tube/Rail Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.175" (4.45mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1075700-MD015C102KAB Packaging: Tube/Rail Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.175" (4.45mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C102KAB - 1075700-MD015C102KAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD015C102KAB
1075700-MD015C102KAB
Ceramic Capacitors - MD015C102KAB 1075700-MD015C102KAB
Manufacturer: AVX Corporation Win Source Part Number: 1075700-MD015C102KAB Packaging: Tube/Rail Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.175" (4.45mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1075700-MD015C102KAB
Packaging: Tube/Rail
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.175" (4.45mm)
Mounting: Through Hole
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.325" (8.25mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 478-5057-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5057-ND
Ceramic Capacitors 478-5057-ND
1000pF ±10% 50V Ceramic Capacitor X7R 2-DIP

1000pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Singapore, Singapore
0.001uF 50V DIP Capacitor
60-MD015C102KAB
0.001uF 50V DIP Capacitor 60-MD015C102KAB
Cap Ceramic 0.001uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C102KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C102KAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C102KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C102KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 21J6031 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
21J6031
Ceramic Capacitor, 1000Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 21J6031
CERAMIC CAPACITOR, 1000PF, 50V, X7R, 10%, DIP; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 1000PF, 50V, X7R, 10%, DIP; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1075700-MD015C102KAB 478-5057-ND 60-MD015C102KAB 21J6031
Product Name Ceramic Capacitors - MD015C102KAB Ceramic Capacitors 0.001uF 50V DIP Capacitor Ceramic Capacitor, 1000Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers