Kyocera Corporation Ceramic Capacitors MD015A330JAB

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A330JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A330JAB-ND
Ceramic Capacitors MD015A330JAB-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

33pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015A330JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A330JAB
Ceramic Capacitors MD015A330JAB
CAP CER 33PF 50V NP0 2-DIP

CAP CER 33PF 50V NP0 2-DIP

Supplier's Site Datasheet
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx - 53J3179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx
53J3179
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx 53J3179
CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, DIP; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, DIP; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015A330JAB-ND MD015A330JAB 53J3179
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details