Kyocera Corporation Ceramic Capacitors MD011C103MAB

Description
10000pF ±20% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011C103MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011C103MAB-ND
Ceramic Capacitors MD011C103MAB-ND
10000pF ±20% 100V Ceramic Capacitor X7R 2-DIP

10000pF ±20% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3088 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3088
Capacitor Ceramic 0.01Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3088
CAPACITOR CERAMIC 0.01UF, 100V, X7R, 20%, DIP; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.01UF, 100V, X7R, 20%, DIP; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD011C103MAB-ND 53J3088
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details