DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1590 1600 1610 1620 1630 1640 1644 1645 1646 1647 1648 1649 1650 1651 1652 1653 1654 1655 1656 1660 1670 1680 1690 1700 1710 1750 1800 1808
Product Name Notes
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm
33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
6.8µF Conformal Coated Tantalum Capacitors 10V 1410 (3727 Metric) 2Ohm
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
CONFORMAL COATED CAPACITOR

<< Prev Next >>