The MCM01 series is a surface-mount multilayer RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures up to 200 °C with no voltage derating. It uses PTFE or mica dielectric, offers low inductance and ESR below 11 mΩ at 100 MHz, and features a gull-wing terminal for reduced mechanical stress. The package is thermally conductive and compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C. It is nonmagnetic, wave solderable, and RoHS compliant. The specific part MCM01-009ED740J-TF matches the series configuration for 740 pF, 1000 Vdc, ±5% tolerance, and tape packaging, with a capacitance temperature coefficient of -20 to +100 ppm/°C for values above 57 pF.
74pF Mica Capacitor 500V Nonstandard SMD
74pF Mica Capacitor 500V Nonstandard SMD
74pF Mica Capacitor 500V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 74µF 500V
CAP MICA 74PF 5% 500V SMD
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED740J-TF | 338-MCM01-009ED740J-TFDKR-ND | 338-MCM01-009ED740J-TFCT-ND | MCM01-009ED740J-TF | 2002-MCM01-009ED740J-TF | MCM01-009ED740J-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 7.40E-5 microF | 7.40E-5 microF | 74 microF | 7.40E-5 microF |