Kyocera Corporation Ceramic Capacitors MD011A150JAB

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A150JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A150JAB-ND
Ceramic Capacitors MD011A150JAB-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP

15pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011A150JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A150JAB
Ceramic Capacitors MD011A150JAB
CAP CER 15PF 100V NP0 2-DIP

CAP CER 15PF 100V NP0 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 15Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx - 53J3045 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx
53J3045
Capacitor Ceramic 15Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx 53J3045
CAPACITOR CERAMIC 15PF 100V, C0G, 5%, DIP; Capacitance:15pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 15PF 100V, C0G, 5%, DIP; Capacitance:15pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD011A150JAB-ND MD011A150JAB 53J3045
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 15Pf 100V, C0G, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details