Cap Ceramic 330pF 50V C0G 5% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015A331JAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015A331JAB can be used for catalog matching and distributor lookup.
330pF ±5% 50V Ceramic Capacitor C0G, NP0 2-DIP
CAPACITOR CERAMIC 330PF 50V, C0G, 5%, DIP; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Through Hole; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No
CAP CER 330PF 50V NP0 2-DIP
CAP CER 330PF 50V NP0 2-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-MD015A331JAB | 478-10974-ND | 53J3182 | MD015A331JAB | MD015A331JAB |
| Product Name | 330pF 50V DIP Capacitor | Ceramic Capacitors | Capacitor Ceramic 330Pf 50V, C0G, 5%, Dip; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Through Hole | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| Packing Method | Slide | Bulk | Bulk; Bulk |