VAST STOCK CO., LIMITED Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Voltage References 0.5% 1.2V shunt regulator
Voltage References 0.5% adjustable shunt regulator
Voltage References 1.24V ADJ SHUNT REG 1mA-80mA L/TMP COEFF
Voltage References 1.2V 0.1% shunt regulator
Voltage References 1.2V 0.2% shunt regulator
Voltage References 2.5-36V ADJ 1-100mA
Voltage References 2.5-36V Prog Adjust
Voltage References 2.5V 0.2% precision
Voltage References 2.5V 0.5% precision
Voltage References 2.5V to 36V Shunt 1 to 100mA 0.22 Ohm
Voltage References 20V 150mA temp 0C to 105C
Voltage References 3.3V low-drift low-power small-footprint Enhanced Plastic series voltage reference 6-SOT-23 -55 to 125
Voltage References 3.3V Low-Drift Low-Power Small-Footprint Series Voltage Reference 6-SOT-23 -40 to 125
Voltage References 30ppm/C Drift 3.9uA Vltg Ref
Voltage References 30ppm/C Drift 3.9uA Voltage Reference
Voltage References 3ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
Voltage References 3V low-drift low-power small-footprint Enhanced Plastic series voltage reference 6-SOT-23 -55 to 125
Voltage References 3V Low-Drift Low-Power Small-Footprint Series Voltage Reference 6-SOT-23 -40 to 125
Voltage References 4.1-V low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125
Voltage References 4.1V 0.1% precision
Voltage References 4.1V 0.2% shunt regulator
Voltage References 4.1V 0.5% shunt regulator
Voltage References 5-V low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125
Voltage References 5ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
Voltage References 5V 0.1% shunt regulator
Voltage References 5V 0.2% shunt regulator
Voltage References 5V 0.5% shunt regulator
Voltage References 8ppm/C High-Precision Voltage Reference with Integrated High-Bandwidth Buffer 8-VSSOP -40 to 125
Voltage References AC Lo NoiseVery Low DriftPrec Vltg REF
Voltage References AC Prec MicroPwr Shunt Vltg Ref
Voltage References AC Prec MicroPwr
Voltage References ADJ 0.1% shunt regulator
Voltage References ADJ 1.24-16 V +/-1
Voltage References ADJ LV SHUNT REG. SOT-23
Voltage References Adj Prec Shunt
Voltage References ADJ Shunt Reg 100mA 40V Vref 36V 150mA
Voltage References ADJ SHUNT REG. SO-8 0.005
Voltage References ADJ SHUNT REG. SO-8 0.02
Voltage References ADJ SHUNT REG. SOT-23 -.5%
Voltage References ADJ SHUNT REG. SOT-23 -1%
Voltage References ADJ SHUNT REG. SOT-23 -2%
Voltage References Adj Shunt
Voltage References ADJUSTABLE 1.24-16 V +/-1
Voltage References Adjustable Precision Shunt Regulator
Voltage References Adjustable Shunt Regulator
Voltage References Adjustable Voltage Reference
Voltage References ANA 2.5V PROG SHUNT REF
Voltage References Auto Cat Lo Noise Very Lo Drift
Voltage References Auto Cat Low Noise Very Low Drift,Prec
Voltage References Auto Cat Prec Adj (Prgrmbl) Shunt Ref
Voltage References Auto Cat Prec Adj Shunt Reference
Voltage References Auto Cat Prec Micro pwr Shunt Vltg Ref
Voltage References Auto Catalog Adj Precision Shunt Reg
Voltage References Automotive low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125
Voltage References Enhanced Product 2.5V low-drift low-power series voltage reference 6-SOT-23 -55 to 125
Voltage References Enhanced Product 4.1V low-drift low-power series voltage reference 6-SOT-23 -55 to 125
Voltage References EP Lo-Noise,Very Lo Drift,Prec Vltg Ref
Voltage References EP Lo-Noise,Very Low Drift,Prec Vltg Ref
Voltage References EP Prec Programmable Ref
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
Voltage References Lo Noise Very Low Drift Prec VLTG REF
Voltage References Lo Noise,Very Lo Drift,Prec Vltg Ref
Voltage References Low Noise Very Low Drift Prec Vltg Ref
Voltage References Low Noise,Very Low Drift, Prec Vltg Ref
Voltage References Low NoiseVery Low DriftPrec Vltg Ref
Voltage References Low-Drift LowPowr Sm Footprint Volt Ref
Voltage References MICROPOWER VOLTAGE REFERENCE
Voltage References Mil Enhance Prec Adj Shunt Ref
Voltage References OPTO DRIVER, SOT 23-5
Voltage References POWER MANAGEMENT
Voltage References Prec Adj (Prgrmbl) Shunt Ref
Voltage References Prec Adj (Prgrmbl) Shunt Reference
Voltage References Prec Adj Program Shunt Ref
Voltage References Prec Adj Shunt
Voltage References Prec MicroPwr Shunt Vltg Reference
Voltage References PRECISION ADJ SHUNT REG
Voltage References PRECISION ADJ SHUNT
Voltage References Precision Adjustable Shunt
Voltage References Precision Micropower Shunt Vltg Ref
Voltage References PRECISION SERIES VOLTAGE REF
Voltage References Precision Vltg Ref
Voltage References Prog Adj Shunt
Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm
Voltage References PROGRAMMABLE PRECISION RE
Voltage References TL431ACDBZR/TO-236AB /REEL 11
Voltage References TL431AQDBZR/TO-236AB /REEL 11
Voltage References TL431BCDBZR/TO-236AB /REEL 11
Voltage References TL431BMFDT/TO-236AB/ REEL 11" Q

<< Prev Next >>