Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TL431AQDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDCKT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353172-TL431AQDCKT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Base Product Number: TL431
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±1%
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Voltage - Output (Min/Fixed): 2.495V
Voltage - Output (Max): 36 V
Current - Output: 100 mA
Reference Type: Shunt
Current - Cathode: 700 µA
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6
IC VREF SHUNT ADJ 1% SC70-6
IC VREF SHUNT ADJ 1% SC70-6
Voltage References Adjustable Precision Shunt Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431AQDCKT | 693-TL431AQDCKT | 1353172-TL431AQDCKT | 296-TL431AQDCKTTR-ND | TL431AQDCKT | TL431AQDCKT | TL431AQDCKT |
| Product Name | TL431A Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | Other; SOT-23-6 | Other; Tape & Reel | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |