Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA TO-92 (TO-226)
Adj. Voltage Ref IC, 0.4% Acc, 36V Max, 100mA, TO-92 Product overview: TL431BCLPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCLPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1268340-TL431BCLPG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL1431QLP; TL431G-T92-B; TL431K-T92-K;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 0.4% TO92-3
VOLTAGE REFERENCE, 2.495-36V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431B Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes
Voltage References 2.5-36V ADJ 1-100mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BCLPGOS-ND | 693-TL431BCLPG | 1268340-TL431BCLPG | TL431BCLPG | 81Y7364 | TL431BCLPG |
| Product Name | Voltage Reference | 36V 100mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431BCLPG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, 2.495-36V, To-92-3; Voltage Reference Type Onsemi | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | Other; TO-226-3, TO-92-3 Long Body | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 Long Body | ||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Accuracy | 0.4000 % | 0.4000 % | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |