onsemi Voltage Reference TL431BIDR2G

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431BIDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BIDR2GOSCT-ND
Voltage Reference TL431BIDR2GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431BIDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BIDR2GOSTR-ND
Voltage Reference TL431BIDR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431BIDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BIDR2GOSDKR-ND
Voltage Reference TL431BIDR2GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431BIDR2G - 032437-TL431BIDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BIDR2G
032437-TL431BIDR2G
PMIC - PMIC - Voltage Reference - TL431BIDR2G 032437-TL431BIDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 032437-TL431BIDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL1431QDRQ1; TL1431IYDT; TL1431IYD; TL431BIDR2G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 032437-TL431BIDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL1431QDRQ1; TL1431IYDT; TL1431IYD; TL431BIDR2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-TL431BIDR2G
36V 100mA SOIC Precision Voltage Reference IC 693-TL431BIDR2G
Adj. Voltage Ref, Shunt Regulator, 36V, 100mA, 0.4% Acc, SOIC Product overview: TL431BIDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIDR2G can be used for catalog matching and distributor lookup.

Adj. Voltage Ref, Shunt Regulator, 36V, 100mA, 0.4% Acc, SOIC Product overview: TL431BIDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BIDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BIDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BIDR2G
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431BIDR2G
Voltage References TL431BIDR2G
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
PMIC - Voltage Reference - TL431BIDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BIDR2G
PMIC - Voltage Reference TL431BIDR2G
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site Datasheet
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi - 50AC7409 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
50AC7409
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi 50AC7409
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC RoHS Compliant: Yes

VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BIDR2GOSCT-ND 032437-TL431BIDR2G 693-TL431BIDR2G TL431BIDR2G TL431BIDR2G TL431BIDR2G 50AC7409
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431BIDR2G 36V 100mA SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; SOIC
TC 50 ppm/C 50 ppm/C
Accuracy 0.4000 % 0.4000 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
SOT-23 Precision Voltage Reference IC - 693-LM3411M5-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
Package Type Other; SOT-23-5
VIN 20 volts
View Details
5 suppliers
PMIC - PMIC - Voltage Reference - AD588TE/883B - 909554-AD588TE/883B - Win Source Electronics
Specs
Package Type Other; 20-CLCC (8.89x8.89)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details