Texas Instruments TL431B Adjustable Precision Shunt Regulator TL431BQDBZTG4

Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B Adjustable Precision Shunt Regulator - TL431BQDBZTG4 - Texas Instruments
Dallas, TX, United States
TL431B Adjustable Precision Shunt Regulator
TL431BQDBZTG4
TL431B Adjustable Precision Shunt Regulator TL431BQDBZTG4
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431BQDBZTG4 - 1107843-TL431BQDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BQDBZTG4
1107843-TL431BQDBZTG4
PMIC - PMIC - Voltage Reference - TL431BQDBZTG4 1107843-TL431BQDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1107843-TL431BQDBZTG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1107843-TL431BQDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Voltage Reference - TL431BQDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BQDBZTG4-ND
Voltage Reference TL431BQDBZTG4-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431BQDBZTG4
SOT-23 Precision Voltage Reference IC 693-TL431BQDBZTG4
Adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TL431BQDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BQDBZTG4 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TL431BQDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BQDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431BQDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BQDBZTG4
PMIC - Voltage Reference TL431BQDBZTG4
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431BQDBZTG4
Voltage References TL431BQDBZTG4
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BQDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BQDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BQDBZTG4
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 67AH3293 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
67AH3293
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 67AH3293
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BQDBZTG4 1107843-TL431BQDBZTG4 TL431BQDBZTG4-ND 693-TL431BQDBZTG4 TL431BQDBZTG4 TL431BQDBZTG4 TL431BQDBZTG4 67AH3293
Product Name TL431B Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431BQDBZTG4 Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.5 to 36 volts 2.5 volts 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers