Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIDCKR

Description
Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIDCKR - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIDCKR
TL431A Adjustable Precision Shunt Regulator TL431AIDCKR
Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431AIDCKR
Precision Voltage Reference IC 693-TL431AIDCKR
Adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TL431AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDCKR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TL431AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AIDCKR - 032417-TL431AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDCKR
032417-TL431AIDCKR
PMIC - PMIC - Voltage Reference - TL431AIDCKR 032417-TL431AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 032417-TL431AIDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032417-TL431AIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - 296-17864-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17864-1-ND
Voltage Reference 296-17864-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17864-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17864-2-ND
Voltage Reference 296-17864-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17864-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17864-6-ND
Voltage Reference 296-17864-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AIDCKR
Voltage References TL431AIDCKR
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sc-70-6; Voltage Reference Type Texas Instruments - 54AH1595 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sc-70-6; Voltage Reference Type Texas Instruments
54AH1595
Voltage Ref, Shunt, 2.495V-36V, Sc-70-6; Voltage Reference Type Texas Instruments 54AH1595
VOLTAGE REF, SHUNT, 2.495V-36V, SC-70-6; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SC-70; No. RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SC-70-6; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SC-70; No. RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL431AIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDCKR
PMIC - Voltage Reference TL431AIDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIDCKR 693-TL431AIDCKR 032417-TL431AIDCKR 296-17864-1-ND TL431AIDCKR 54AH1595 TL431AIDCKR TL431AIDCKR
Product Name TL431A Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AIDCKR Voltage Reference Voltage References Voltage Ref, Shunt, 2.495V-36V, Sc-70-6; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; SC Other; SC-70-6 Other; 6-TSSOP, SC-88, SOT-363 Other; SC-70 Other; 6-TSSOP, SC-88, SOT-363
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers
LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM4050QML-SP Precision Micropower Shunt Voltage Reference - 5962R0923561VZA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; CFP
View Details