onsemi Voltage Reference TL431BVDR2G

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431BVDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BVDR2GOSTR-ND
Voltage Reference TL431BVDR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431BVDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BVDR2GOSCT-ND
Voltage Reference TL431BVDR2GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431BVDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BVDR2GOSDKR-ND
Voltage Reference TL431BVDR2GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431BVDR2G - 032441-TL431BVDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BVDR2G
032441-TL431BVDR2G
PMIC - PMIC - Voltage Reference - TL431BVDR2G 032441-TL431BVDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 032441-TL431BVDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 032441-TL431BVDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-TL431BVDR2G
36V 100mA SOIC Precision Voltage Reference IC 693-TL431BVDR2G
Programmable Shunt Voltage Reference, 36V, 100mA, SOIC-8 Product overview: TL431BVDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BVDR2G can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 36V, 100mA, SOIC-8 Product overview: TL431BVDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BVDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BVDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BVDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BVDR2G
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site
Voltage Reference, Precision, Shunt Adjustable, Tl431B Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi - 42Y1110 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Shunt Adjustable, Tl431B Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi
42Y1110
Voltage Reference, Precision, Shunt Adjustable, Tl431B Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi 42Y1110
Voltage Reference, Precision, Shunt - Adjustable, TL431B Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Precision, Shunt - Adjustable, TL431B Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431BVDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BVDR2G
PMIC - Voltage Reference TL431BVDR2G
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431BVDR2G
Voltage References TL431BVDR2G
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BVDR2GOSTR-ND 032441-TL431BVDR2G 693-TL431BVDR2G TL431BVDR2G 42Y1110 TL431BVDR2G TL431BVDR2G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431BVDR2G 36V 100mA SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Precision, Shunt Adjustable, Tl431B Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
TC 50 ppm/C 50 ppm/C
Accuracy 0.4000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
PMIC - Voltage Reference - AD586AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Voltage Reference - 559-UPC1093T-E1-AZ/S-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; SC-74A, SOT-753
TC 100 ppm/C
View Details