Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 081404-TL431BCLP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431ACPWRG4; HA17431FP-E; HA17431FP; TL431BCLP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Adjustable precision shunt regulator 3-TO-92 0 to 70 Product overview: TL431BCLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCLP can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% TO92-3
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% TO92-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BCLP | 296-31389-ND | 081404-TL431BCLP | 693-TL431BCLP | TL431BCLP | TL431BCLP | TL431BCLP |
| Product Name | TL431B Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431BCLP | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |