onsemi Voltage Reference TL431BCDR2G

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431BCDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BCDR2GOSTR-ND
Voltage Reference TL431BCDR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431BCDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BCDR2GOSDKR-ND
Voltage Reference TL431BCDR2GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431BCDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BCDR2GOSCT-ND
Voltage Reference TL431BCDR2GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-TL431BCDR2G
36V 100mA SOIC Precision Voltage Reference IC 693-TL431BCDR2G
Adj V-Ref IC, 2.495-36V, 100mA, 0.4% Acc, SOIC, SMT Product overview: TL431BCDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDR2G can be used for catalog matching and distributor lookup.

Adj V-Ref IC, 2.495-36V, 100mA, 0.4% Acc, SOIC, SMT Product overview: TL431BCDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431BCDR2G - 032433-TL431BCDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BCDR2G
032433-TL431BCDR2G
PMIC - PMIC - Voltage Reference - TL431BCDR2G 032433-TL431BCDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 032433-TL431BCDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 032433-TL431BCDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - TL431BCDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BCDR2G
PMIC - Voltage Reference TL431BCDR2G
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BCDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BCDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BCDR2G
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi - 04R7863 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
04R7863
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi 04R7863
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431B Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431B Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi - 50AC7408 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
50AC7408
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi 50AC7408
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. RoHS Compliant: Yes

VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431BCDR2G
Voltage References TL431BCDR2G
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BCDR2GOSTR-ND 693-TL431BCDR2G 032433-TL431BCDR2G TL431BCDR2G TL431BCDR2G 04R7863 50AC7408 TL431BCDR2G
Product Name Voltage Reference 36V 100mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431BCDR2G PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; SOIC
TC 50 ppm/C 50 ppm/C
Accuracy 0.4000 % 0.4000 % 0.4000 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
4 suppliers
PMIC - Voltage Reference - ADR425AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details