Win Source Part Number: 1372470-TL431BIDG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TL431
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.4%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Voltage - Output (Min/Fixed): 2.495V
Voltage - Output (Max): 36 V
Current - Output: 100 mA
Reference Type: Shunt
Current - Cathode: 1 mA
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Adj. Voltage Ref, 36V, 0.4% Acc, 100mA, SOIC, Shunt Regulator Product overview: TL431BIDG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIDG can be used for catalog matching and distributor lookup.
Voltage References 2.5-36V ADJ 1-100mA
IC VREF SHUNT ADJ 0.4% 8SOIC
IC VREF SHUNT ADJ 0.4% 8SOIC
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431B Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1372470-TL431BIDG | TL431BIDGOS-ND | 693-TL431BIDG | TL431BIDG | TL431BIDG | TL431BIDG | 98H0994 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | 36V 100mA SOIC Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi |
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| TC | 50 ppm/C | 50 ppm/C | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| Accuracy | 0.4000 % | 0.4000 % |