VAST STOCK CO., LIMITED Datasheets for Voltage Reference Chips
Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more
| Product Name | Notes |
|---|---|
| Switching Controllers ANA DUAL OP AMP/VOLT REF | |
| Switching Controllers Constant Vtg/Current SecondarySide Cntlr | |
| Voltage References +5V Precision Voltage Reference | |
| Voltage References 1.25V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 1.25V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 13v, 12mA | |
| Voltage References 1uA SOT23-3 10ppm/C Shunt | |
| Voltage References 2.048V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 2.048V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 2.048V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 2.5-36V ADJ 1-100mA | |
| Voltage References 2.5V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 2.5V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 2.5V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 2.5V 50ppm/Degrees C 50uA Vltg Ref | |
| Voltage References 2.5V Precision | |
| Voltage References 2.5V | |
| Voltage References 20ppm/ C Max, 100 uA | |
| Voltage References 20ppm/DegC 100uA SOT23-3 Series | |
| Voltage References 3.0V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 3.0V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 3.3V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 3.3V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 3.3V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 30ppm/-C Drift, 3.9-A, SOT23-3, SC70-3, UQFN-8 Voltage Reference 8-UQFN -40 to 125 | |
| Voltage References 30ppm/C Drift 3.9uA Vltg Ref | |
| Voltage References 3V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 4.096 V | |
| Voltage References 4.096V 100ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 4.096V 4ppm/DegC 100uA SOT23-6 Series | |
| Voltage References 4.096V 50ppm/DegC 50uA SOT23-3 Series | |
| Voltage References 4.096V | |
| Voltage References 8ppm/-C Drift, Low-Power, Dual-Output Vref and Vref/2 Voltage Reference 5-SOT-23-THIN -40 to 125 | |
| Voltage References AC 3.3V 50ppm/Degr C,50uA Vltg Ref | |
| Voltage References Adj High Prec Shunt | |
| Voltage References Adj Prec Shunt | |
| Voltage References Adj Precision Shunt | |
| Voltage References ADJUSTABLE 1.24- 16 V +/-1 | |
| Voltage References Adjustable Prec Shunt Reg | |
| Voltage References Adjustable Precision Shunt Regulator | |
| Voltage References ANA 2.5V PROG SHUNT REF | |
| Voltage References Automotive 20-ppm/-C (max), 100--A, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 | |
| Voltage References Dual Output Vref & Vref/2 Voltage Ref | |
| Voltage References Dual | |
| Voltage References Hi Precision Micro Pwr Shunt Regulator | |
| Voltage References High Prec Buffered Voltage Reference | |
| Voltage References High Precision | |
| Voltage References Low-Drift LowPowr Sm Footprint Volt Ref | |
| Voltage References Low-Drift, Lw-Pwr Dual Output Volt Ref | |
| Voltage References Low-Drift,Low-Pwr, Dual-Out VREF | |
| Voltage References Micropower Voltage Reference | |
| Voltage References Mil Enhance 4ppm 100 uA Ser Vltg Ref | |
| Voltage References Prec Vltg Ref | |
| Voltage References PRECISE LN 20 MA LDO REG | |
| Voltage References Precision Buffered Voltage Reference | |
| Voltage References Precision Shunt | |
| Voltage References Precision Voltage Reference | |
| Voltage References PROGRAMMABLE PREC | |
| Voltage References PROGRAMMABLE PRECISION | |
| Voltage References Voltage and Current |
| << Prev | Next >> |